F18DBX/830/ECO -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF18DBX/830/ECO
Description
6.06 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
18 W WATTAGE
DOUBLE BIAX, PLUG-IN STYLE
G24D-2 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
65 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 100 V
CURRENT RATING 0.22 AMPERE
SUPPLY CURRENT FREQUENCY 60 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
6.06 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
18 W WATTAGE
DOUBLE BIAX, PLUG-IN STYLE
G24D-2 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
65 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 100 V
CURRENT RATING 0.22 AMPERE
SUPPLY CURRENT FREQUENCY 60 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
6.06 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
18 W WATTAGE
DOUBLE BIAX, PLUG-IN STYLE
G24D-2 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
65 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 100 V
CURRENT RATING 0.22 AMPERE
SUPPLY CURRENT FREQUENCY 60 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT