F18BXSPX41RS10PK -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF18BXSPX41RS10PK
Description
10.5 INCH OVERALL LENGTH
10 DEG C MIN. STARTING TEMPERATURE
40 STANDARD PACKAGE
18 W WATTAGE
HIGH LUMEN BIAX, PLUG-IN STYLE
2G11 4-PIN BASE TYPE
20000 LIFE IN HOUR
T5 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
1250 LUMEN INITIAL INTENSITY
65 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 58 V
CURRENT RATING 0.375 AMPERE
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
10.5 INCH OVERALL LENGTH
10 DEG C MIN. STARTING TEMPERATURE
40 STANDARD PACKAGE
18 W WATTAGE
HIGH LUMEN BIAX, PLUG-IN STYLE
2G11 4-PIN BASE TYPE
20000 LIFE IN HOUR
T5 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
1250 LUMEN INITIAL INTENSITY
65 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 58 V
CURRENT RATING 0.375 AMPERE
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
10.5 INCH OVERALL LENGTH
10 DEG C MIN. STARTING TEMPERATURE
40 STANDARD PACKAGE
18 W WATTAGE
HIGH LUMEN BIAX, PLUG-IN STYLE
2G11 4-PIN BASE TYPE
20000 LIFE IN HOUR
T5 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
1250 LUMEN INITIAL INTENSITY
65 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 58 V
CURRENT RATING 0.375 AMPERE
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT