GE Lighting Compact Fluorescent Lamp without Ballast F18BXSPX35RS10PK

Description
10.5 INCH OVERALL LENGTH 10 DEG C MIN. STARTING TEMPERATURE 40 STANDARD PACKAGE 18 W WATTAGE HIGH LUMEN BIAX, PLUG-IN STYLE 2G11 4-PIN BASE TYPE 20000 LIFE IN HOUR T5 SHAPE DESIGNATION 3500 82 COLOR RENDERING INDEX 1250 LUMEN INITIAL INTENSITY 65 W INCANDESCENT EQUIVALENT LAMP TYPE COMPACT FLUORESCENT-PLUG-IN VOLTAGE RATING 58 V CURRENT RATING 0.375 AMPERE CURRENT CREST FACTOR 1.7 PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
Datasheet
Description
10.5 INCH OVERALL LENGTH 10 DEG C MIN. STARTING TEMPERATURE 40 STANDARD PACKAGE 18 W WATTAGE HIGH LUMEN BIAX, PLUG-IN STYLE 2G11 4-PIN BASE TYPE 20000 LIFE IN HOUR T5 SHAPE DESIGNATION 3500 82 COLOR RENDERING INDEX 1250 LUMEN INITIAL INTENSITY 65 W INCANDESCENT EQUIVALENT LAMP TYPE COMPACT FLUORESCENT-PLUG-IN VOLTAGE RATING 58 V CURRENT RATING 0.375 AMPERE CURRENT CREST FACTOR 1.7 PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Lamp without Ballast - F18BXSPX35RS10PK - GE Lighting
Cleveland, OH, USA
Compact Fluorescent Lamp without Ballast
F18BXSPX35RS10PK
Compact Fluorescent Lamp without Ballast F18BXSPX35RS10PK
10.5 INCH OVERALL LENGTH 10 DEG C MIN. STARTING TEMPERATURE 40 STANDARD PACKAGE 18 W WATTAGE HIGH LUMEN BIAX, PLUG-IN STYLE 2G11 4-PIN BASE TYPE 20000 LIFE IN HOUR T5 SHAPE DESIGNATION 3500 82 COLOR RENDERING INDEX 1250 LUMEN INITIAL INTENSITY 65 W INCANDESCENT EQUIVALENT LAMP TYPE COMPACT FLUORESCENT-PLUG-IN VOLTAGE RATING 58 V CURRENT RATING 0.375 AMPERE CURRENT CREST FACTOR 1.7 PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
  • 10.5 INCH OVERALL LENGTH
  • 10 DEG C MIN. STARTING TEMPERATURE
  • 40 STANDARD PACKAGE
  • 18 W WATTAGE
  • HIGH LUMEN BIAX, PLUG-IN STYLE
  • 2G11 4-PIN BASE TYPE
  • 20000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 3500
  • 82 COLOR RENDERING INDEX
  • 1250 LUMEN INITIAL INTENSITY
  • 65 W INCANDESCENT EQUIVALENT
  • LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
  • VOLTAGE RATING 58 V
  • CURRENT RATING 0.375 AMPERE
  • CURRENT CREST FACTOR 1.7
  • PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F18BXSPX35RS10PK
Product Name Compact Fluorescent Lamp without Ballast
Features Compact
Base Type Bi-Pin T5; 2G11 4-Pin
Lamp Power 18 watts
Rated Average Life 20000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Tubes - 296831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 11.81 inch (300 mm)
View Details
Straight Tube Fluorescent Lamp - F20T12/SPX35/ECO - GE Lighting
Specs
Base Type Medium; Medium Bipost
Lamp Power 20 watts
Rated Average Life 9000 hours
View Details
Compact Fluorescent Lamp with Ballast - LP26T35KGE - Hubbell Lighting, Inc.
Specs
Lamp Power 26 watts
Color Temperature 35000 K
View Details
42-Watt PFT Plug-In CFL Triple Tube GX24Q-4 3500K - L-12372 - Litetronics International, Inc.
Specs
Features Compact
Base Type GX24Q-4
Lamp Power 42 watts
View Details