GE Lighting Coated Fluorescent Lamp F17T8SP41ECOCVG

Description
INSTANT START, RAPID START TYPE 24 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 17 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 15000 (3 HR INSTANT START), 30000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION COVERGUARD, STARCOAT, SHATTER RESISTANT COATING 4100 78 COLOR RENDERING INDEX 1280 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR SIZE 1 INCH DIA BULB MATERIAL SODA LIME GLASS
Datasheet
Description
INSTANT START, RAPID START TYPE 24 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 17 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 15000 (3 HR INSTANT START), 30000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION COVERGUARD, STARCOAT, SHATTER RESISTANT COATING 4100 78 COLOR RENDERING INDEX 1280 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR SIZE 1 INCH DIA BULB MATERIAL SODA LIME GLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coated Fluorescent Lamp - F17T8SP41ECOCVG - GE Lighting
Cleveland, OH, USA
Coated Fluorescent Lamp
F17T8SP41ECOCVG
Coated Fluorescent Lamp F17T8SP41ECOCVG
INSTANT START, RAPID START TYPE 24 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 17 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 15000 (3 HR INSTANT START), 30000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION COVERGUARD, STARCOAT, SHATTER RESISTANT COATING 4100 78 COLOR RENDERING INDEX 1280 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR SIZE 1 INCH DIA BULB MATERIAL SODA LIME GLASS
  • INSTANT START, RAPID START TYPE
  • 24 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 17 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 15000 (3 HR INSTANT START), 30000 (3 HR RAPID START) LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
  • 4100
  • 78 COLOR RENDERING INDEX
  • 1280 LUMEN INITIAL INTENSITY
  • ECOLUX[R] BRAND
  • LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
  • SIZE 1 INCH DIA
  • BULB MATERIAL SODA LIME GLASS
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F17T8SP41ECOCVG
Product Name Coated Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 17 watts
Rated Average Life 15000 to 30000 hours
Initial Lumens 1280 lm (102 cp)
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Tubes - 296831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 11.81 inch (300 mm)
View Details
JKL Components Corporation
Specs
Base Type Axial Leads
Rated Average Life 35000 hours
Mean Lumens 30000 lm (2389 cp)
View Details
Lamp - F28T8/850_1322 - McWong International, Inc.
McWong International, Inc.
Specs
Base Type Medium Bi-Pin
Lamp Power 28 watts
Rated Average Life 24000 hours
View Details