GE Lighting Straight Tube Fluorescent Lamp F17T8/SPX35/ECO

Description
INSTANT START, RAPID START TYPE 24 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 17 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 15000 (3 HR INSTANT START), 30000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 3500 85 COLOR RENDERING INDEX 1350 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 70 V BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START, RAPID START TYPE 24 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 17 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 15000 (3 HR INSTANT START), 30000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 3500 85 COLOR RENDERING INDEX 1350 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 70 V BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F17T8/SPX35/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F17T8/SPX35/ECO
Straight Tube Fluorescent Lamp F17T8/SPX35/ECO
INSTANT START, RAPID START TYPE 24 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 17 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 15000 (3 HR INSTANT START), 30000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 3500 85 COLOR RENDERING INDEX 1350 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 70 V BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START, RAPID START TYPE
  • 24 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 17 W WATTAGE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 15000 (3 HR INSTANT START), 30000 (3 HR RAPID START) LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 3500
  • 85 COLOR RENDERING INDEX
  • 1350 LUMEN INITIAL INTENSITY
  • ECOLUX[R], STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • VOLTAGE RATING 70 V
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F17T8/SPX35/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 17 watts
Rated Average Life 15000 to 30000 hours
Initial Lumens 1350 lm (108 cp)
Unlock Full Specs
to access all available technical data