GENERAL ELECTRIC Lighting F17T8/SP41/ECO
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | Fluorescent Lamps | Lamps |
| Product Number | F17T8/SP41/ECO | |
| Product Name | Straight Tube Fluorescent Lamp | Fluorescent Tube |
| Base Type | Bi-Pin T8; Medium; Medium Bipost | |
| Lamp Power | 17 watts | |
| Rated Average Life | 15000 to 30000 hours | |
| Initial Lumens | 1325 lm (106 cp) |