GE Lighting Straight Tube Fluorescent Lamp F17T8/SP30/ECO

Description
INSTANT START, RAPID START TYPE 24 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 17 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 15000 (3 HR INSTANT START), 30000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 3000 78 COLOR RENDERING INDEX 1325 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 70 V BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START, RAPID START TYPE 24 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 17 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 15000 (3 HR INSTANT START), 30000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 3000 78 COLOR RENDERING INDEX 1325 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 70 V BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F17T8/SP30/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F17T8/SP30/ECO
Straight Tube Fluorescent Lamp F17T8/SP30/ECO
INSTANT START, RAPID START TYPE 24 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 17 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 15000 (3 HR INSTANT START), 30000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 3000 78 COLOR RENDERING INDEX 1325 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 70 V BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START, RAPID START TYPE
  • 24 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 17 W WATTAGE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 15000 (3 HR INSTANT START), 30000 (3 HR RAPID START) LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 3000
  • 78 COLOR RENDERING INDEX
  • 1325 LUMEN INITIAL INTENSITY
  • ECOLUX[R], STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • VOLTAGE RATING 70 V
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F17T8/SP30/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 17 watts
Rated Average Life 15000 to 30000 hours
Initial Lumens 1325 lm (106 cp)
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Tubes - 296833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 35.24 inch (895 mm)
View Details
Fluorescent Light Tube Type - T8 - T8 - Tamura Corporation of America
Tamura Corporation of America
Specs
Base Type G13
Lamp Power 9 to 18 watts
Rated Average Life 25000 hours
View Details
Compact Fluorescent Lamp without Ballast - PLC22 - Appleton Electric
Specs
Lamp Power 22 watts
View Details
Light Bulbs -  - Cree, Inc.
Cree, Inc.
Specs
Features Compact
View Details