24 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
17 W WATTAGE
GOLD STYLE
G13 MEDIUM BI-PIN BASE TYPE
15000 LIFE IN HOUR
T8 SHAPE DESIGNATION
COVRGUARD, ECOLUX, SHATTER RESISTANT COATING
970 LUMEN INITIAL INTENSITY
DIAMETER 1 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 2.95 MG
MINIMUM STARTING TEMPERATURE 10 DEG C
GE Lighting
Done
Datasheet
Description
24 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
17 W WATTAGE
GOLD STYLE
G13 MEDIUM BI-PIN BASE TYPE
15000 LIFE IN HOUR
T8 SHAPE DESIGNATION
COVRGUARD, ECOLUX, SHATTER RESISTANT COATING
970 LUMEN INITIAL INTENSITY
DIAMETER 1 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 2.95 MG
MINIMUM STARTING TEMPERATURE 10 DEG C
24 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
17 W WATTAGE
GOLD STYLE
G13 MEDIUM BI-PIN BASE TYPE
15000 LIFE IN HOUR
T8 SHAPE DESIGNATION
COVRGUARD, ECOLUX, SHATTER RESISTANT COATING
970 LUMEN INITIAL INTENSITY
DIAMETER 1 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 2.95 MG
MINIMUM STARTING TEMPERATURE 10 DEG C