GE LightingStraight Tube Fluorescent LampF17T8/BLB/6PK
Description
24 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
17 W WATTAGE
BLACKLIGHT BLUE STYLE
G13 MEDIUM 2-PIN BASE TYPE
7000 LIFE IN HOUR
T8 SHAPE DESIGNATION
STARCOAT[R] BRAND
LAMP TYPE LINEAR FLUORESCENT
BULB MATERIAL SODA LIME GLASS
SIZE 1 INCH DIA
STARTING TEMPERATURE 10 DEG C
GE Lighting
Done
Datasheet
Description
24 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
17 W WATTAGE
BLACKLIGHT BLUE STYLE
G13 MEDIUM 2-PIN BASE TYPE
7000 LIFE IN HOUR
T8 SHAPE DESIGNATION
STARCOAT[R] BRAND
LAMP TYPE LINEAR FLUORESCENT
BULB MATERIAL SODA LIME GLASS
SIZE 1 INCH DIA
STARTING TEMPERATURE 10 DEG C
24 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
17 W WATTAGE
BLACKLIGHT BLUE STYLE
G13 MEDIUM 2-PIN BASE TYPE
7000 LIFE IN HOUR
T8 SHAPE DESIGNATION
STARCOAT[R] BRAND
LAMP TYPE LINEAR FLUORESCENT
BULB MATERIAL SODA LIME GLASS
SIZE 1 INCH DIA
STARTING TEMPERATURE 10 DEG C