F162D/827/4P -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF162D/827/4P
Description
5.55 INCH OVERALL LENGTH
-4 DEG C MIN. STARTING TEMPERATURE
50 PER CASE STANDARD PACKAGE
16 W WATTAGE
PLUG-IN STYLE
GR10Q-4 4-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1050 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
NOMINAL LENGTH 5.5 INCH
CURRENT CREST FACTOR 5.25
MERCURY CONTENT 3 MG
OPERATING FREQUENCY 20 HZ
PRIMARY APPLICATION HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE
GE Lighting
Done
Datasheet
Description
5.55 INCH OVERALL LENGTH
-4 DEG C MIN. STARTING TEMPERATURE
50 PER CASE STANDARD PACKAGE
16 W WATTAGE
PLUG-IN STYLE
GR10Q-4 4-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1050 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
NOMINAL LENGTH 5.5 INCH
CURRENT CREST FACTOR 5.25
MERCURY CONTENT 3 MG
OPERATING FREQUENCY 20 HZ
PRIMARY APPLICATION HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE
5.55 INCH OVERALL LENGTH
-4 DEG C MIN. STARTING TEMPERATURE
50 PER CASE STANDARD PACKAGE
16 W WATTAGE
PLUG-IN STYLE
GR10Q-4 4-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1050 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
NOMINAL LENGTH 5.5 INCH
CURRENT CREST FACTOR 5.25
MERCURY CONTENT 3 MG
OPERATING FREQUENCY 20 HZ
PRIMARY APPLICATION HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE