GE Lighting Straight Tube Fluorescent Lamp F15T8/PL/AQ-6PK

Description
INSTANT START TYPE 18 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 15 W WATTAGE PLANT-AQUARIUM STYLE G13 MEDIUM 2-PIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 3100 90 COLOR RENDERING INDEX 510 LUMEN INITIAL INTENSITY DIAMETER 1 INCH TEMPERATURE RATING 10 DEG C MERCURY CONTENT 18 MILLIGRAM
Datasheet
Description
INSTANT START TYPE 18 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 15 W WATTAGE PLANT-AQUARIUM STYLE G13 MEDIUM 2-PIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 3100 90 COLOR RENDERING INDEX 510 LUMEN INITIAL INTENSITY DIAMETER 1 INCH TEMPERATURE RATING 10 DEG C MERCURY CONTENT 18 MILLIGRAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F15T8/PL/AQ-6PK - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F15T8/PL/AQ-6PK
Straight Tube Fluorescent Lamp F15T8/PL/AQ-6PK
INSTANT START TYPE 18 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 15 W WATTAGE PLANT-AQUARIUM STYLE G13 MEDIUM 2-PIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 3100 90 COLOR RENDERING INDEX 510 LUMEN INITIAL INTENSITY DIAMETER 1 INCH TEMPERATURE RATING 10 DEG C MERCURY CONTENT 18 MILLIGRAM
  • INSTANT START TYPE
  • 18 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 15 W WATTAGE
  • PLANT-AQUARIUM STYLE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 7500 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 3100
  • 90 COLOR RENDERING INDEX
  • 510 LUMEN INITIAL INTENSITY
  • DIAMETER 1 INCH
  • TEMPERATURE RATING 10 DEG C
  • MERCURY CONTENT 18 MILLIGRAM
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F15T8/PL/AQ-6PK
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 15 watts
Rated Average Life 7500 hours
Initial Lumens 510 lm (40.62 cp)
Unlock Full Specs
to access all available technical data