GE Lighting Straight Tube Fluorescent Lamp F15T8/CW-6PK

Description
PREHEAT TYPE 18 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 15 W WATTAGE COOL WHITE STYLE G13 MEDIUM 2-PIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 825 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 55 V BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION GARAGE AND BASEMENT
Datasheet
Description
PREHEAT TYPE 18 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 15 W WATTAGE COOL WHITE STYLE G13 MEDIUM 2-PIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 825 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 55 V BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION GARAGE AND BASEMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F15T8/CW-6PK - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F15T8/CW-6PK
Straight Tube Fluorescent Lamp F15T8/CW-6PK
PREHEAT TYPE 18 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 15 W WATTAGE COOL WHITE STYLE G13 MEDIUM 2-PIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 825 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 55 V BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION GARAGE AND BASEMENT
  • PREHEAT TYPE
  • 18 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 15 W WATTAGE
  • COOL WHITE STYLE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 7500 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 825 LUMEN INITIAL INTENSITY
  • STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • VOLTAGE RATING 55 V
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
  • PRIMARY APPLICATION GARAGE AND BASEMENT
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F15T8/CW-6PK
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 15 watts
Rated Average Life 7500 hours
Initial Lumens 825 lm (65.71 cp)
Unlock Full Specs
to access all available technical data