GE LightingStraight Tube Fluorescent LampF15T8/BLB-6PK
Description
PREHEAT TYPE
18 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
15 W WATTAGE
BLACKLIGHT BLUE STYLE
G13 MEDIUM 2-PIN BASE TYPE
7500 LIFE IN HOUR
T8 SHAPE DESIGNATION
LAMP TYPE LINEAR FLUORESCENT
VOLTAGE RATING 55 V
BULB MATERIAL SODA LIME GLASS
SIZE 1 INCH DIA
STARTING TEMPERATURE 10 DEG C
GE Lighting
Done
Datasheet
Description
PREHEAT TYPE
18 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
15 W WATTAGE
BLACKLIGHT BLUE STYLE
G13 MEDIUM 2-PIN BASE TYPE
7500 LIFE IN HOUR
T8 SHAPE DESIGNATION
LAMP TYPE LINEAR FLUORESCENT
VOLTAGE RATING 55 V
BULB MATERIAL SODA LIME GLASS
SIZE 1 INCH DIA
STARTING TEMPERATURE 10 DEG C
PREHEAT TYPE
18 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
15 W WATTAGE
BLACKLIGHT BLUE STYLE
G13 MEDIUM 2-PIN BASE TYPE
7500 LIFE IN HOUR
T8 SHAPE DESIGNATION
LAMP TYPE LINEAR FLUORESCENT
VOLTAGE RATING 55 V
BULB MATERIAL SODA LIME GLASS
SIZE 1 INCH DIA
STARTING TEMPERATURE 10 DEG C