GE Lighting Straight Tube Fluorescent Lamp F15T12/RVL-TP

Description
18 INCH NOMINAL LENGTH 18 NOMINAL LENGTH IN INCH 6 STANDARD PACKAGE 15 W WATTAGE G13 MEDIUM 2 PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 2600 60 COLOR RENDERING INDEX 750 LUMEN INITIAL INTENSITY 750 INITIAL INTENSITY IN LUMEN REVEAL[R] BRAND APPLICATION KITCHEN AND BATH BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1.5 INCH
Datasheet
Description
18 INCH NOMINAL LENGTH 18 NOMINAL LENGTH IN INCH 6 STANDARD PACKAGE 15 W WATTAGE G13 MEDIUM 2 PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 2600 60 COLOR RENDERING INDEX 750 LUMEN INITIAL INTENSITY 750 INITIAL INTENSITY IN LUMEN REVEAL[R] BRAND APPLICATION KITCHEN AND BATH BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F15T12/RVL-TP - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F15T12/RVL-TP
Straight Tube Fluorescent Lamp F15T12/RVL-TP
18 INCH NOMINAL LENGTH 18 NOMINAL LENGTH IN INCH 6 STANDARD PACKAGE 15 W WATTAGE G13 MEDIUM 2 PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 2600 60 COLOR RENDERING INDEX 750 LUMEN INITIAL INTENSITY 750 INITIAL INTENSITY IN LUMEN REVEAL[R] BRAND APPLICATION KITCHEN AND BATH BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1.5 INCH
  • 18 INCH NOMINAL LENGTH
  • 18 NOMINAL LENGTH IN INCH
  • 6 STANDARD PACKAGE
  • 15 W WATTAGE
  • G13 MEDIUM 2 PIN BASE TYPE
  • 9000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 2600
  • 60 COLOR RENDERING INDEX
  • 750 LUMEN INITIAL INTENSITY
  • 750 INITIAL INTENSITY IN LUMEN
  • REVEAL[R] BRAND
  • APPLICATION KITCHEN AND BATH
  • BULB MATERIAL SODA LIME GLASS
  • BULB DIAMETER 1.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F15T12/RVL-TP
Product Name Straight Tube Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 15 watts
Rated Average Life 9000 hours
Initial Lumens 750 lm (59.73 cp)
Unlock Full Specs
to access all available technical data