GE Lighting Straight Tube Fluorescent Lamp F15T12/KB--6PK

Description
PREHEAT TYPE 18 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 15 W WATTAGE WARM WHITE STYLE G13 MEDIUM 2-PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 3000 70 COLOR RENDERING INDEX 785 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 47 V BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION KITCHEN AND BATH
Datasheet
Description
PREHEAT TYPE 18 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 15 W WATTAGE WARM WHITE STYLE G13 MEDIUM 2-PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 3000 70 COLOR RENDERING INDEX 785 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 47 V BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION KITCHEN AND BATH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F15T12/KB--6PK - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F15T12/KB--6PK
Straight Tube Fluorescent Lamp F15T12/KB--6PK
PREHEAT TYPE 18 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 15 W WATTAGE WARM WHITE STYLE G13 MEDIUM 2-PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 3000 70 COLOR RENDERING INDEX 785 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 47 V BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION KITCHEN AND BATH
  • PREHEAT TYPE
  • 18 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 15 W WATTAGE
  • WARM WHITE STYLE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 9000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 3000
  • 70 COLOR RENDERING INDEX
  • 785 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • VOLTAGE RATING 47 V
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
  • PRIMARY APPLICATION KITCHEN AND BATH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F15T12/KB--6PK
Product Name Straight Tube Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 15 watts
Rated Average Life 9000 hours
Initial Lumens 785 lm (62.52 cp)
Unlock Full Specs
to access all available technical data