GE LightingStraight Tube Fluorescent LampF14W/T5/ECO41/CB
Description
10 STANDARD PACKAGE
14 W WATTAGE
G5 MINIATURE 2 PIN BASE TYPE
3600 LIFE IN HOUR
T5 SHAPE DESIGNATION
4100
85 COLOR RENDERING INDEX
1350 LUMEN INITIAL INTENSITY
1350 INITIAL INTENSITY IN LUMEN
ECOLUX[R] BRAND
APPLICATION GARAGE/BASEMENT
BULB MATERIAL SODA LIME GLASS
BULB DIAMETER 0.625 INCH
GE Lighting
Done
Datasheet
Description
10 STANDARD PACKAGE
14 W WATTAGE
G5 MINIATURE 2 PIN BASE TYPE
3600 LIFE IN HOUR
T5 SHAPE DESIGNATION
4100
85 COLOR RENDERING INDEX
1350 LUMEN INITIAL INTENSITY
1350 INITIAL INTENSITY IN LUMEN
ECOLUX[R] BRAND
APPLICATION GARAGE/BASEMENT
BULB MATERIAL SODA LIME GLASS
BULB DIAMETER 0.625 INCH
10 STANDARD PACKAGE
14 W WATTAGE
G5 MINIATURE 2 PIN BASE TYPE
3600 LIFE IN HOUR
T5 SHAPE DESIGNATION
4100
85 COLOR RENDERING INDEX
1350 LUMEN INITIAL INTENSITY
1350 INITIAL INTENSITY IN LUMEN
ECOLUX[R] BRAND
APPLICATION GARAGE/BASEMENT
BULB MATERIAL SODA LIME GLASS
BULB DIAMETER 0.625 INCH