GE Lighting Straight Tube Fluorescent Lamp F14T5/830/WM/ECO

Description
ENERGY SAVER, HIGH EFFICIENCY RAPID START TYPE 21.6 INCH NOMINAL LENGTH 40 STANDARD PACKAGE 13 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 25000 LIFE IN HOUR T5 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX 1350 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE -20 DEG C
Datasheet
Description
ENERGY SAVER, HIGH EFFICIENCY RAPID START TYPE 21.6 INCH NOMINAL LENGTH 40 STANDARD PACKAGE 13 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 25000 LIFE IN HOUR T5 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX 1350 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE -20 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F14T5/830/WM/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F14T5/830/WM/ECO
Straight Tube Fluorescent Lamp F14T5/830/WM/ECO
ENERGY SAVER, HIGH EFFICIENCY RAPID START TYPE 21.6 INCH NOMINAL LENGTH 40 STANDARD PACKAGE 13 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 25000 LIFE IN HOUR T5 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX 1350 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE -20 DEG C
  • ENERGY SAVER, HIGH EFFICIENCY RAPID START TYPE
  • 21.6 INCH NOMINAL LENGTH
  • 40 STANDARD PACKAGE
  • 13 W WATTAGE
  • G5 MINIATURE 2-PIN BASE TYPE
  • 25000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 3000
  • 85 COLOR RENDERING INDEX
  • 1350 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 0.625 INCH DIA
  • STARTING TEMPERATURE -20 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F14T5/830/WM/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 13 watts
Rated Average Life 25000 hours
Initial Lumens 1350 lm (108 cp)
Unlock Full Specs
to access all available technical data