GE Lighting Straight Tube Fluorescent Lamp F14T12/CW

Description
PREHEAT TYPE 15 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 14 W WATTAGE COOL WHITE STYLE G13 MEDIUM 2-PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 650 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
PREHEAT TYPE 15 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 14 W WATTAGE COOL WHITE STYLE G13 MEDIUM 2-PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 650 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F14T12/CW - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F14T12/CW
Straight Tube Fluorescent Lamp F14T12/CW
PREHEAT TYPE 15 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 14 W WATTAGE COOL WHITE STYLE G13 MEDIUM 2-PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 650 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
  • PREHEAT TYPE
  • 15 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 14 W WATTAGE
  • COOL WHITE STYLE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 9000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 650 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F14T12/CW
Product Name Straight Tube Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 14 watts
Rated Average Life 9000 hours
Initial Lumens 650 lm (51.77 cp)
Unlock Full Specs
to access all available technical data