FLUORESCENT LAMP, COMPACT, 13 WATT, 4 PIN, GX24Q-1 BASE, 3000 K COLOR TEMP. FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | Fluorescent Lamps | Lamps |
| Product Number | F13TBX/830/A/ECO | 101370338 |
| Product Name | Compact Fluorescent Lamp without Ballast | Fluorescent Tube |
| Features | Compact | |
| Base Type | GX24Q-1 4-Pin | |
| Lamp Power | 13 watts | |
| Rated Average Life | 17000 hours |