F13TBX/827/A/ECO -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF13TBX/827/A/ECO
Description
4.3 INCH OVERALL LENGTH
10 STANDARD PACKAGE
13 W WATTAGE
TRIPLE BIAX, PLUG-IN STYLE
GX24Q-1 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.175 AMPERE
SUPPLY CURRENT FREQUENCY 60 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
4.3 INCH OVERALL LENGTH
10 STANDARD PACKAGE
13 W WATTAGE
TRIPLE BIAX, PLUG-IN STYLE
GX24Q-1 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.175 AMPERE
SUPPLY CURRENT FREQUENCY 60 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
4.3 INCH OVERALL LENGTH
10 STANDARD PACKAGE
13 W WATTAGE
TRIPLE BIAX, PLUG-IN STYLE
GX24Q-1 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.175 AMPERE
SUPPLY CURRENT FREQUENCY 60 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT