DISCONTINUED BY MANUFACTURER, FLUORESCENT LIGHT, 3000 KELVIN, 13 WATT, 870 LUMEN, 5000 LIFE HOURS, 20 INCH LENGTH, 94 VOLTS. FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | Fluorescent Lamps | Lamps |
| Product Number | F13T5/WW | 21963608 |
| Product Name | Straight Tube Fluorescent Lamp | Fluorescent Tube |
| Base Type | Bi-Pin T5; Miniature Bi-Pin | |
| Lamp Power | 13 watts | |
| Rated Average Life | 5000 hours | |
| Initial Lumens | 870 lm (69.29 cp) |