GE Lighting Straight Tube Fluorescent Lamp F13T5/WW/CB

Description
PREHEAT TYPE 21 INCH NOMINAL LENGTH 21 NOMINAL LENGTH IN INCH 5 STANDARD PACKAGE 13 W WATTAGE WARM WHITE STYLE G5 MINIATURE 2 PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 3000 52 COLOR RENDERING INDEX 870 LUMEN INITIAL INTENSITY 870 INITIAL INTENSITY IN LUMEN APPLICATION KITCHEN AND BATH BULB MATERIAL SODA LIME GLASS BULB DIAMETER 0.625 INCH MEAN INTENSITY 720 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F VOLTAGE RATING 94 V
Datasheet
Description
PREHEAT TYPE 21 INCH NOMINAL LENGTH 21 NOMINAL LENGTH IN INCH 5 STANDARD PACKAGE 13 W WATTAGE WARM WHITE STYLE G5 MINIATURE 2 PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 3000 52 COLOR RENDERING INDEX 870 LUMEN INITIAL INTENSITY 870 INITIAL INTENSITY IN LUMEN APPLICATION KITCHEN AND BATH BULB MATERIAL SODA LIME GLASS BULB DIAMETER 0.625 INCH MEAN INTENSITY 720 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F VOLTAGE RATING 94 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F13T5/WW/CB - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F13T5/WW/CB
Straight Tube Fluorescent Lamp F13T5/WW/CB
PREHEAT TYPE 21 INCH NOMINAL LENGTH 21 NOMINAL LENGTH IN INCH 5 STANDARD PACKAGE 13 W WATTAGE WARM WHITE STYLE G5 MINIATURE 2 PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 3000 52 COLOR RENDERING INDEX 870 LUMEN INITIAL INTENSITY 870 INITIAL INTENSITY IN LUMEN APPLICATION KITCHEN AND BATH BULB MATERIAL SODA LIME GLASS BULB DIAMETER 0.625 INCH MEAN INTENSITY 720 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F VOLTAGE RATING 94 V
  • PREHEAT TYPE
  • 21 INCH NOMINAL LENGTH
  • 21 NOMINAL LENGTH IN INCH
  • 5 STANDARD PACKAGE
  • 13 W WATTAGE
  • WARM WHITE STYLE
  • G5 MINIATURE 2 PIN BASE TYPE
  • 5000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 3000
  • 52 COLOR RENDERING INDEX
  • 870 LUMEN INITIAL INTENSITY
  • 870 INITIAL INTENSITY IN LUMEN
  • APPLICATION KITCHEN AND BATH
  • BULB MATERIAL SODA LIME GLASS
  • BULB DIAMETER 0.625 INCH
  • MEAN INTENSITY 720 LUMEN
  • MINIMUM STARTING TEMPERATURE 50 DEG F
  • VOLTAGE RATING 94 V
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F13T5/WW/CB
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 13 watts
Rated Average Life 5000 hours
Initial Lumens 870 lm (69.29 cp)
Unlock Full Specs
to access all available technical data