FLUORESCENT TUBE, 13 W, 21 IN LENGTH, LIFE 7500 HOURS, 4100K, COOL WHITE. FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | Fluorescent Lamps | Lamps |
| Product Number | F13T5/CW | 30847920 |
| Product Name | Straight Tube Fluorescent Lamp | Fluorescent Tube |
| Base Type | Bi-Pin T5; Miniature Bi-Pin | |
| Lamp Power | 13 watts | |
| Rated Average Life | 5000 hours | |
| Initial Lumens | 850 lm (67.7 cp) |