PREHEAT TYPE
21 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
13 W WATTAGE
COOL WHITE STYLE
1050 LUMEN BASE TYPE
5000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
820 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 94 V
CURRENT CREST FACTOR 1.7
SIZE 0.625 INCH DIA
BULB MATERIAL SODA LIME GLASS
GE Lighting
Done
Datasheet
Description
PREHEAT TYPE
21 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
13 W WATTAGE
COOL WHITE STYLE
1050 LUMEN BASE TYPE
5000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
820 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 94 V
CURRENT CREST FACTOR 1.7
SIZE 0.625 INCH DIA
BULB MATERIAL SODA LIME GLASS
PREHEAT TYPE
21 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
13 W WATTAGE
COOL WHITE STYLE
1050 LUMEN BASE TYPE
5000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
820 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 94 V
CURRENT CREST FACTOR 1.7
SIZE 0.625 INCH DIA
BULB MATERIAL SODA LIME GLASS