GE Lighting Straight Tube Fluorescent Lamp F13T5/CW/CB

Description
PREHEAT TYPE 21 INCH NOMINAL LENGTH 21 NOMINAL LENGTH IN INCH 5 STANDARD PACKAGE 13 W WATTAGE COOL WHITE STYLE G5 MINIATURE 2 PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 850 LUMEN INITIAL INTENSITY 850 INITIAL INTENSITY IN LUMEN APPLICATION GARAGE/BASEMENT BULB MATERIAL SODA LIME GLASS BULB DIAMETER 0.625 INCH MEAN INTENSITY 705 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
Datasheet
Description
PREHEAT TYPE 21 INCH NOMINAL LENGTH 21 NOMINAL LENGTH IN INCH 5 STANDARD PACKAGE 13 W WATTAGE COOL WHITE STYLE G5 MINIATURE 2 PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 850 LUMEN INITIAL INTENSITY 850 INITIAL INTENSITY IN LUMEN APPLICATION GARAGE/BASEMENT BULB MATERIAL SODA LIME GLASS BULB DIAMETER 0.625 INCH MEAN INTENSITY 705 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F13T5/CW/CB - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F13T5/CW/CB
Straight Tube Fluorescent Lamp F13T5/CW/CB
PREHEAT TYPE 21 INCH NOMINAL LENGTH 21 NOMINAL LENGTH IN INCH 5 STANDARD PACKAGE 13 W WATTAGE COOL WHITE STYLE G5 MINIATURE 2 PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 850 LUMEN INITIAL INTENSITY 850 INITIAL INTENSITY IN LUMEN APPLICATION GARAGE/BASEMENT BULB MATERIAL SODA LIME GLASS BULB DIAMETER 0.625 INCH MEAN INTENSITY 705 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
  • PREHEAT TYPE
  • 21 INCH NOMINAL LENGTH
  • 21 NOMINAL LENGTH IN INCH
  • 5 STANDARD PACKAGE
  • 13 W WATTAGE
  • COOL WHITE STYLE
  • G5 MINIATURE 2 PIN BASE TYPE
  • 5000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 850 LUMEN INITIAL INTENSITY
  • 850 INITIAL INTENSITY IN LUMEN
  • APPLICATION GARAGE/BASEMENT
  • BULB MATERIAL SODA LIME GLASS
  • BULB DIAMETER 0.625 INCH
  • MEAN INTENSITY 705 LUMEN
  • MINIMUM STARTING TEMPERATURE 50 DEG F
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F13T5/CW/CB
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 13 watts
Rated Average Life 5000 hours
Initial Lumens 850 lm (67.7 cp)
Unlock Full Specs
to access all available technical data