F13DBX/SPX27/CD 13578 -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF13DBX/SPX27/CD 13578
Description
4.84 INCH OVERALL LENGTH
4.84 OVERALL LENGTH IN INCH
-4 DEG C MIN. STARTING TEMPERATURE
6 STANDARD PACKAGE
13 W WATTAGE
DOUBLE BIAX[R], PLUG IN STYLE
GX23-2 2 PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
810 LUMEN INITIAL INTENSITY
810 INITIAL INTENSITY IN LUMEN
60 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
APPLICATION HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE
VOLTAGE RATING 120 V
GE Lighting
Done
Datasheet
Description
4.84 INCH OVERALL LENGTH
4.84 OVERALL LENGTH IN INCH
-4 DEG C MIN. STARTING TEMPERATURE
6 STANDARD PACKAGE
13 W WATTAGE
DOUBLE BIAX[R], PLUG IN STYLE
GX23-2 2 PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
810 LUMEN INITIAL INTENSITY
810 INITIAL INTENSITY IN LUMEN
60 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
APPLICATION HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE
VOLTAGE RATING 120 V
4.84 INCH OVERALL LENGTH
4.84 OVERALL LENGTH IN INCH
-4 DEG C MIN. STARTING TEMPERATURE
6 STANDARD PACKAGE
13 W WATTAGE
DOUBLE BIAX[R], PLUG IN STYLE
GX23-2 2 PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
810 LUMEN INITIAL INTENSITY
810 INITIAL INTENSITY IN LUMEN
60 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
APPLICATION HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE
VOLTAGE RATING 120 V