F13DBX/841/ECO4P -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF13DBX/841/ECO4P
Description
5.2 INCH OVERALL LENGTH
0 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
13 W WATTAGE
DOUBLE BIAX, PLUG-IN STYLE
G24Q-1 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 91 V
CURRENT RATING 0.175 AMPERE
SUPPLY CURRENT FREQUENCY 60 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
5.2 INCH OVERALL LENGTH
0 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
13 W WATTAGE
DOUBLE BIAX, PLUG-IN STYLE
G24Q-1 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 91 V
CURRENT RATING 0.175 AMPERE
SUPPLY CURRENT FREQUENCY 60 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
5.2 INCH OVERALL LENGTH
0 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
13 W WATTAGE
DOUBLE BIAX, PLUG-IN STYLE
G24Q-1 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 91 V
CURRENT RATING 0.175 AMPERE
SUPPLY CURRENT FREQUENCY 60 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT