FLUORESCENT LAMP, COMPACT, BULB SHAPE - T4, 4 PIN, 13 W, 900 LUMEN, COLOR TEMP - 3500 K, G24Q-1 BASE. FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | Fluorescent Lamps | Incandescent Lamps |
| Product Number | F13DBX/835/ECO4P | 57012556 |
| Product Name | Compact Fluorescent Lamp without Ballast | Incandescent Lamp |
| Features | Compact | |
| Base Type | G24Q-1 4-Pin | |
| Lamp Power | 13 watts | |
| Rated Average Life | 17000 hours |