F13DBX/835/ECO -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF13DBX/835/ECO
Description
5.24 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
13 W WATTAGE
DOUBLE BIAX, PLUG-IN STYLE
G24D-1 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 198 V
CURRENT RATING 0.175 AMPERE
SUPPLY CURRENT FREQUENCY 60 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
5.24 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
13 W WATTAGE
DOUBLE BIAX, PLUG-IN STYLE
G24D-1 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 198 V
CURRENT RATING 0.175 AMPERE
SUPPLY CURRENT FREQUENCY 60 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
5.24 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
13 W WATTAGE
DOUBLE BIAX, PLUG-IN STYLE
G24D-1 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 198 V
CURRENT RATING 0.175 AMPERE
SUPPLY CURRENT FREQUENCY 60 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT