DISCONTINUED BY MANUFACTURER, FLUORESCENT LIGHT BULB, 13W, 4-PIN G24Q-1 PLUG-IN BASE BULB. FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | Fluorescent Lamps | Incandescent Lamps |
| Product Number | F13DBX/830/ECO4P | 206275606 |
| Product Name | Compact Fluorescent Lamp without Ballast | Incandescent Lamp |
| Features | Compact | |
| Base Type | G24Q-1 4-Pin | |
| Lamp Power | 13 watts | |
| Rated Average Life | 17000 hours |