F13BX/SPX27/CD -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF13BX/SPX27/CD
Description
7.3 INCH OVERALL LENGTH
0 DEG C MIN. STARTING TEMPERATURE
6 STANDARD PACKAGE
13 W WATTAGE
BIAX, PLUG-IN STYLE
GX23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.285 AMPERE
SUPPLY CURRENT FREQUENCY 60 HZ
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
7.3 INCH OVERALL LENGTH
0 DEG C MIN. STARTING TEMPERATURE
6 STANDARD PACKAGE
13 W WATTAGE
BIAX, PLUG-IN STYLE
GX23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.285 AMPERE
SUPPLY CURRENT FREQUENCY 60 HZ
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
7.3 INCH OVERALL LENGTH
0 DEG C MIN. STARTING TEMPERATURE
6 STANDARD PACKAGE
13 W WATTAGE
BIAX, PLUG-IN STYLE
GX23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.285 AMPERE
SUPPLY CURRENT FREQUENCY 60 HZ
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT