GENERAL ELECTRIC, F13BX/850/ECO, F13BX850ECO, BULB, 13W, 2PIN, SINGLE TUBE,. FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | Fluorescent Lamps | Lamps |
| Product Number | F13BX/850/ECO | 86870776 |
| Product Name | Compact Fluorescent Lamp without Ballast | Fluorescent Tube |
| Features | Compact | |
| Base Type | GX23 2-Pin | |
| Lamp Power | 13 watts | |
| Rated Average Life | 10000 hours |