GE Lighting Photo/Projection Lamp EXM-6.6

Description
T3.5 TYPE 1.75 INCH OVERALL LENGTH 1 INCH LIGHT CENTER LENGTH 6.6 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 45 W WATTAGE GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE 1000 LIFE IN HOUR 750 LUMEN (INITIAL) INTENSITY 2950 C8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 1.62 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet
Description
T3.5 TYPE 1.75 INCH OVERALL LENGTH 1 INCH LIGHT CENTER LENGTH 6.6 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 45 W WATTAGE GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE 1000 LIFE IN HOUR 750 LUMEN (INITIAL) INTENSITY 2950 C8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 1.62 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - EXM-6.6 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
EXM-6.6
Photo/Projection Lamp EXM-6.6
T3.5 TYPE 1.75 INCH OVERALL LENGTH 1 INCH LIGHT CENTER LENGTH 6.6 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 45 W WATTAGE GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE 1000 LIFE IN HOUR 750 LUMEN (INITIAL) INTENSITY 2950 C8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 1.62 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
  • T3.5 TYPE
  • 1.75 INCH OVERALL LENGTH
  • 1 INCH LIGHT CENTER LENGTH
  • 6.6 V VOLTAGE RATING
  • 24 PER CASE STANDARD PACKAGE
  • 45 W WATTAGE
  • GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE
  • 1000 LIFE IN HOUR
  • 750 LUMEN (INITIAL) INTENSITY
  • 2950
  • C8 FILAMENT TYPE
  • HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 1.62 INCH
  • APPLICATION PROJECTION, MICROFILM, STUDIO
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number EXM-6.6
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products