GE Lighting Photo/Projection Lamp EXL-6.6

Description
T3.5 TYPE 1.75 INCH OVERALL LENGTH 1 INCH LIGHT CENTER LENGTH 6.6 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 30 W WATTAGE GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE 1000 LIFE IN HOUR 375 LUMEN (INITIAL) INTENSITY 2900 C8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.43 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet
Description
T3.5 TYPE 1.75 INCH OVERALL LENGTH 1 INCH LIGHT CENTER LENGTH 6.6 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 30 W WATTAGE GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE 1000 LIFE IN HOUR 375 LUMEN (INITIAL) INTENSITY 2900 C8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.43 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - EXL-6.6 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
EXL-6.6
Photo/Projection Lamp EXL-6.6
T3.5 TYPE 1.75 INCH OVERALL LENGTH 1 INCH LIGHT CENTER LENGTH 6.6 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 30 W WATTAGE GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE 1000 LIFE IN HOUR 375 LUMEN (INITIAL) INTENSITY 2900 C8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.43 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
  • T3.5 TYPE
  • 1.75 INCH OVERALL LENGTH
  • 1 INCH LIGHT CENTER LENGTH
  • 6.6 V VOLTAGE RATING
  • 24 PER CASE STANDARD PACKAGE
  • 30 W WATTAGE
  • GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE
  • 1000 LIFE IN HOUR
  • 375 LUMEN (INITIAL) INTENSITY
  • 2900
  • C8 FILAMENT TYPE
  • HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 0.43 INCH
  • APPLICATION PROJECTION, MICROFILM, STUDIO
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number EXL-6.6
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details
LED Bulbs - 205956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 2.13 inch (54 mm)
View Details
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS20smd-S - HIS20smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 14 Hz
View Details