GE LightingSingle Ended Halogen LampEVR-Q500CL/MC-120
Description
CLEAR COLOR
3.62 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
500 W WATTAGE
E11 MINIATURE CANDELABRA SCREW BASE TYPE
2000 LIFE IN HOUR
T4 SHAPE DESIGNATION
10450 LUMEN INTENSITY
CC8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2950 K
LIGHT CENTER LENGTH 2 INCH
APPLICATION STUDIO
GE Lighting
Done
Datasheet
Description
CLEAR COLOR
3.62 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
500 W WATTAGE
E11 MINIATURE CANDELABRA SCREW BASE TYPE
2000 LIFE IN HOUR
T4 SHAPE DESIGNATION
10450 LUMEN INTENSITY
CC8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2950 K
LIGHT CENTER LENGTH 2 INCH
APPLICATION STUDIO
CLEAR COLOR
3.62 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
500 W WATTAGE
E11 MINIATURE CANDELABRA SCREW BASE TYPE
2000 LIFE IN HOUR
T4 SHAPE DESIGNATION
10450 LUMEN INTENSITY
CC8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2950 K
LIGHT CENTER LENGTH 2 INCH
APPLICATION STUDIO