GE Measurement & Control Solutions Molded Case Circuit Breaker EP102ULD20

Description
EP100 UL 2P 20 D /001 GE PE. FREE 2 YEAR RADWELL WARRANTY
Description
EP100 UL 2P 20 D /001 GE PE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 12269229 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
12269229
Molded Case Circuit Breaker 12269229
EP100 UL 2P 20 D /001 GE PE. FREE 2 YEAR RADWELL WARRANTY

EP100 UL 2P 20 D /001 GE PE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Product Range General Electric Iec Controls - 72T1592 - Newark, An Avnet Company
Chicago, IL, United States
Product Range General Electric Iec Controls
72T1592
Product Range General Electric Iec Controls 72T1592
Product Range:EP100 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:110VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Product Range:EP100 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:110VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 12269229 72T1592
Product Name Molded Case Circuit Breaker Product Range General Electric Iec Controls
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data