GE Measurement & Control Solutions Din Rail Mount Circuit Breaker EP102ULD10

Description
CIRCUIT BREAKER 10AMP 2POLE 400VAC. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER 10AMP 2POLE 400VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 12269211 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
12269211
Din Rail Mount Circuit Breaker 12269211
CIRCUIT BREAKER 10AMP 2POLE 400VAC. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER 10AMP 2POLE 400VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Product Range General Electric Iec Controls - 72T1590 - Newark, An Avnet Company
Chicago, IL, United States
Product Range General Electric Iec Controls
72T1590
Product Range General Electric Iec Controls 72T1590
Product Range:EP100 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:110VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Product Range:EP100 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:110VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 12269211 72T1590
Product Name Din Rail Mount Circuit Breaker Product Range General Electric Iec Controls
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-1393247-2 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
5 suppliers
Electronic circuit breaker - 787-3861/004-1020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers - 486-4400.0010-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 6A;DIN Rail;1 Pole;Screw Snap;E - 70075469 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 6 amps
View Details