Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT BREAKERS
GE COMPANY
EP101ULH3D15 -- GEGP MINIATURE
GE Company
GEGP Miniature
EP101ULH3D15
Description
Circuit Breaker, 1-P, 15A/277VAC, D,
Galco Industrial Electronics
Done
Description
Circuit Breaker, 1-P, 15A/277VAC, D,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
GEGP Miniature
EP101ULH3D15
GEGP Miniature
EP101ULH3D15
Circuit Breaker, 1-P, 15A/277VAC, D,
Circuit Breaker, 1-P, 15A/277VAC, D,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Circuit Breakers
Product Number
EP101ULH3D15
Product Name
GEGP Miniature
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Circuit Breaker, Thermal, 240Vac/48Vdc, 7A; Product Range Schurter
4404.01
Specs
Rated AC Voltage
240 volts
Rated DC Voltage
48 volts
Rated Current
7 amps
View Details
TE Connectivity
Circuit Breakers
3-1393247-8
Specs
Rated Current
30 amps
Rated Breaking Capacity
1000 amps
Trip System Type
Thermal
View Details
2
suppliers
RS Components, Ltd.
Circuit Trips
1444650
Specs
Rated Current
16 amps
View Details
Allen-Bradley / Rockwell Automation
140G 125A H Frame Molded Case Ckt-Bkr
140G-H0F4-D10
Specs
Number of Poles
4
Features
Molded Case Circuit Breaker
View Details