GE Measurement & Control Solutions Product Range General Electric Iec Controls EP101ULD06

Description
Product Range:EP100 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
Product Range:EP100 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range General Electric Iec Controls - 72T1509 - Newark, An Avnet Company
Chicago, IL, United States
Product Range General Electric Iec Controls
72T1509
Product Range General Electric Iec Controls 72T1509
Product Range:EP100 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Product Range:EP100 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site
Din Rail Mount Circuit Breaker - 12268977 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
12268977
Din Rail Mount Circuit Breaker 12268977
CIRCUIT BREAKER 1 POLE, 6 AMP, 277 VAC, 10 KA, D-TRIP. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER 1 POLE, 6 AMP, 277 VAC, 10 KA, D-TRIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 72T1509 12268977
Product Name Product Range General Electric Iec Controls Din Rail Mount Circuit Breaker
Rated AC Voltage 277 volts 277 volts
Unlock Full Specs
to access all available technical data