GE Measurement & Control Solutions Din Rail Mount Circuit Breaker EP101ULC25

Description
CIRCUIT BREAKER, 25,AMP, 1,POLE, 480Y/277VAC, 10KA. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, 25,AMP, 1,POLE, 480Y/277VAC, 10KA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 12268930 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
12268930
Din Rail Mount Circuit Breaker 12268930
CIRCUIT BREAKER, 25,AMP, 1,POLE, 480Y/277VAC, 10KA. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 25,AMP, 1,POLE, 480Y/277VAC, 10KA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Product Range General Electric Iec Controls - 72T1496 - Newark, An Avnet Company
Chicago, IL, United States
Product Range General Electric Iec Controls
72T1496
Product Range General Electric Iec Controls 72T1496
Product Range:EP100 Series; Current Rating:25A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Product Range:EP100 Series; Current Rating:25A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 12268930 72T1496
Product Name Din Rail Mount Circuit Breaker Product Range General Electric Iec Controls
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 8-1393254-3 - TE Connectivity
Specs
Rated Current 50 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 2946-787-3861/000-3000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU3L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers