GE Measurement & Control Solutions Din Rail Mount Circuit Breaker EP101ULC10

Description
CIRCUIT BREAKER, EP100 SERIES, MINIATURE, DIN- RAIL MOUNT, 10 AMP, 1 POLE, 277 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, EP100 SERIES, MINIATURE, DIN- RAIL MOUNT, 10 AMP, 1 POLE, 277 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 11086010 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
11086010
Din Rail Mount Circuit Breaker 11086010
CIRCUIT BREAKER, EP100 SERIES, MINIATURE, DIN- RAIL MOUNT, 10 AMP, 1 POLE, 277 VAC. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, EP100 SERIES, MINIATURE, DIN- RAIL MOUNT, 10 AMP, 1 POLE, 277 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Din Rail Mount Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
Din Rail Mount Circuit Breaker
GENERAL ELECTRIC Circuit Breaker EP101ULC10

GENERAL ELECTRIC Circuit Breaker EP101ULC10

Supplier's Site
Product Range General Electric Iec Controls - 72T1493 - Newark, An Avnet Company
Chicago, IL, United States
Product Range General Electric Iec Controls
72T1493
Product Range General Electric Iec Controls 72T1493
Product Range:EP100 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Product Range:EP100 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 11086010 72T1493
Product Name Din Rail Mount Circuit Breaker Din Rail Mount Circuit Breaker Product Range General Electric Iec Controls
Rated AC Voltage 277 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Product Range Te Connectivity - 28AC9787 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 50 volts
Rated Current 5 amps
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Electronic circuit breaker - 787-1664/106-011 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU50L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers