GE Measurement & Control Solutions App/Comm Circuit Breaker EP101ULC04

Description
CIRCUIT BREAKER, 4 AMP, 1 POLE, 277VAC. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, 4 AMP, 1 POLE, 277VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
App/Comm Circuit Breaker - 12268906 - Radwell International
Willingboro, NJ, United States
App/Comm Circuit Breaker
12268906
App/Comm Circuit Breaker 12268906
CIRCUIT BREAKER, 4 AMP, 1 POLE, 277VAC. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 4 AMP, 1 POLE, 277VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Product Range General Electric Iec Controls - 72T1491 - Newark, An Avnet Company
Chicago, IL, United States
Product Range General Electric Iec Controls
72T1491
Product Range General Electric Iec Controls 72T1491
Product Range:EP100 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Product Range:EP100 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 12268906 72T1491
Product Name App/Comm Circuit Breaker Product Range General Electric Iec Controls
Rated Current 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 9-1393253-1 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 2500 amps
Trip System Type Magnetic
View Details
2 suppliers
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-1664/000-250 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D2UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 2 amps
View Details
5 suppliers