GE Measurement & Control Solutions Din Rail Mount Circuit Breaker EP101ULB40

Description
CIRCUIT BREAKER 40AMP 1POLE 277VAC TRIP-10KA. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER 40AMP 1POLE 277VAC TRIP-10KA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 12268883 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
12268883
Din Rail Mount Circuit Breaker 12268883
CIRCUIT BREAKER 40AMP 1POLE 277VAC TRIP-10KA. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER 40AMP 1POLE 277VAC TRIP-10KA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Product Range General Electric Iec Controls - 72T1485 - Newark, An Avnet Company
Chicago, IL, United States
Product Range General Electric Iec Controls
72T1485
Product Range General Electric Iec Controls 72T1485
Product Range:EP100 Series; Current Rating:40A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Product Range:EP100 Series; Current Rating:40A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 12268883 72T1485
Product Name Din Rail Mount Circuit Breaker Product Range General Electric Iec Controls
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-2486200-1 - TE Connectivity
Specs
Rated Current 6 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 2946-787-3861/000-3000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
Circuit Breakers & Accessories - 1CU60M - Powell Electronics, Inc.
Specs
Rated Current 60 amps
View Details