GE Measurement & Control Solutions Din Rail Mount Circuit Breaker EP101ULB15

Description
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, EP100 SERIES, 15 AMP, 1P, 277VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, EP100 SERIES, 15 AMP, 1P, 277VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 12268857 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
12268857
Din Rail Mount Circuit Breaker 12268857
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, EP100 SERIES, 15 AMP, 1P, 277VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, EP100 SERIES, 15 AMP, 1P, 277VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Product Range General Electric Iec Controls - 85T8548 - Newark, An Avnet Company
Chicago, IL, United States
Product Range General Electric Iec Controls
85T8548
Product Range General Electric Iec Controls 85T8548
Product Range:EP100 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Product Range:EP100 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 12268857 85T8548
Product Name Din Rail Mount Circuit Breaker Product Range General Electric Iec Controls
Rated Current 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1393125-4 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 2946-8000-0099/0000-4163-ND - DigiKey
Specs
Rated Current 8 amps
Features Trip Indicator
Text for Mounting Holder
View Details
Din Rail Mount Circuit Breaker - 68117410 - Radwell International
Specs
Rated Current 10 amps
Number of Poles 1
View Details