GE LightingHalogen Low Voltage Display LampELC/500-24
Description
FACETED DICHROIC REFLECTOR TYPE
1.75 INCH OVERALL LENGTH
24 V VOLTAGE RATING
20 STANDARD PACKAGE
250 W WATTAGE
GX5.3 2-PIN BASE TYPE
500 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3350
CC6 FILAMENT TYPE
QUARTZLINE[R], MULTI-MIRROR[R] BRAND
BULB DIAMETER 2 INCH
APPLICATION FIBER OPTICS, DISCO LIGHT, COLOR PRINTER
GE Lighting
Done
Datasheet
Description
FACETED DICHROIC REFLECTOR TYPE
1.75 INCH OVERALL LENGTH
24 V VOLTAGE RATING
20 STANDARD PACKAGE
250 W WATTAGE
GX5.3 2-PIN BASE TYPE
500 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3350
CC6 FILAMENT TYPE
QUARTZLINE[R], MULTI-MIRROR[R] BRAND
BULB DIAMETER 2 INCH
APPLICATION FIBER OPTICS, DISCO LIGHT, COLOR PRINTER
FACETED DICHROIC REFLECTOR TYPE
1.75 INCH OVERALL LENGTH
24 V VOLTAGE RATING
20 STANDARD PACKAGE
250 W WATTAGE
GX5.3 2-PIN BASE TYPE
500 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3350
CC6 FILAMENT TYPE
QUARTZLINE[R], MULTI-MIRROR[R] BRAND
BULB DIAMETER 2 INCH
APPLICATION FIBER OPTICS, DISCO LIGHT, COLOR PRINTER
FACETED DICHROIC REFLECTOR TYPE
1.75 INCH OVERALL LENGTH
24 V VOLTAGE RATING
20 STANDARD PACKAGE
250 W WATTAGE
GX5.3 2-PIN BASE TYPE
500 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3350
CC6 FILAMENT TYPE
QUARTZLINE[R], MULTI-MIRROR[R] BRAND
BULB DIAMETER 2 INCH
APPLICATION FIBER OPTICS, DISCO LIGHT, COLOR PRINTER