GE Lighting Photo/Projection Lamp EHJ-100PK-24

Description
T4 TYPE 2.25 INCH OVERALL LENGTH 1.31 INCH LIGHT CENTER LENGTH 24 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 250 W WATTAGE GY6.35 2-PIN BASE TYPE 50 LIFE IN HOUR 8000 LUMEN (INITIAL) INTENSITY 3400 C6 OVAL FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet
Description
T4 TYPE 2.25 INCH OVERALL LENGTH 1.31 INCH LIGHT CENTER LENGTH 24 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 250 W WATTAGE GY6.35 2-PIN BASE TYPE 50 LIFE IN HOUR 8000 LUMEN (INITIAL) INTENSITY 3400 C6 OVAL FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - EHJ-100PK-24 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
EHJ-100PK-24
Photo/Projection Lamp EHJ-100PK-24
T4 TYPE 2.25 INCH OVERALL LENGTH 1.31 INCH LIGHT CENTER LENGTH 24 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 250 W WATTAGE GY6.35 2-PIN BASE TYPE 50 LIFE IN HOUR 8000 LUMEN (INITIAL) INTENSITY 3400 C6 OVAL FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
  • T4 TYPE
  • 2.25 INCH OVERALL LENGTH
  • 1.31 INCH LIGHT CENTER LENGTH
  • 24 V VOLTAGE RATING
  • 24 PER CASE STANDARD PACKAGE
  • 250 W WATTAGE
  • GY6.35 2-PIN BASE TYPE
  • 50 LIFE IN HOUR
  • 8000 LUMEN (INITIAL) INTENSITY
  • 3400
  • C6 OVAL FILAMENT TYPE
  • HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 0.5 INCH
  • APPLICATION PROJECTION, MICROFILM, STUDIO
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number EHJ-100PK-24
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Xenon & mercury-xenon lamps - Xenon Lamp - Hamamatsu Photonics Europe
Specs
Lamp Power 75 watts
Rated Average Life 2000 hours
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details