GE Lighting Stage/Studio/TV Lamp EHD-Q500CL/TP-120

Description
SINGLE ENDED HALOGEN LAMP TYPE 4.13 INCH OVERALL LENGTH 120 V VOLTAGE RATING 500 W WATTAGE G9.5 MEDIUM 2-PIN BASE TYPE 2000 LIFE IN HOUR T6 SHAPE DESIGNATION 10000 LUMEN (INITIAL) INTENSITY 2900 CC8 FILAMENT TYPE BULB DIAMETER 0.75 INCH
Datasheet
Description
SINGLE ENDED HALOGEN LAMP TYPE 4.13 INCH OVERALL LENGTH 120 V VOLTAGE RATING 500 W WATTAGE G9.5 MEDIUM 2-PIN BASE TYPE 2000 LIFE IN HOUR T6 SHAPE DESIGNATION 10000 LUMEN (INITIAL) INTENSITY 2900 CC8 FILAMENT TYPE BULB DIAMETER 0.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - EHD-Q500CL/TP-120 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
EHD-Q500CL/TP-120
Stage/Studio/TV Lamp EHD-Q500CL/TP-120
SINGLE ENDED HALOGEN LAMP TYPE 4.13 INCH OVERALL LENGTH 120 V VOLTAGE RATING 500 W WATTAGE G9.5 MEDIUM 2-PIN BASE TYPE 2000 LIFE IN HOUR T6 SHAPE DESIGNATION 10000 LUMEN (INITIAL) INTENSITY 2900 CC8 FILAMENT TYPE BULB DIAMETER 0.75 INCH
  • SINGLE ENDED HALOGEN LAMP TYPE
  • 4.13 INCH OVERALL LENGTH
  • 120 V VOLTAGE RATING
  • 500 W WATTAGE
  • G9.5 MEDIUM 2-PIN BASE TYPE
  • 2000 LIFE IN HOUR
  • T6 SHAPE DESIGNATION
  • 10000 LUMEN (INITIAL) INTENSITY
  • 2900
  • CC8 FILAMENT TYPE
  • BULB DIAMETER 0.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number EHD-Q500CL/TP-120
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LED Emitters - Infrared, UV, Visible - 2952-HIS180SMD-0-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details