GE Lighting Sealed Beam Lamp DWE-Q650PAR36/1-120

Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR36 SHAPE DESIGNATION 24000 CD (BEAM) INTENSITY 40 DEG HORIZONTAL, 30 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 650 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR36 SHAPE DESIGNATION 24000 CD (BEAM) INTENSITY 40 DEG HORIZONTAL, 30 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 650 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - DWE-Q650PAR36/1-120 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
DWE-Q650PAR36/1-120
Sealed Beam Lamp DWE-Q650PAR36/1-120
HALOGEN TYPE 2.75 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR36 SHAPE DESIGNATION 24000 CD (BEAM) INTENSITY 40 DEG HORIZONTAL, 30 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 650 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • HALOGEN TYPE
  • 2.75 INCH OVERALL LENGTH
  • MEDIUM FLOOD APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 100 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 24000 CD (BEAM) INTENSITY
  • 40 DEG HORIZONTAL, 30 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 120 V DESIGN VOLTAGE
  • 650 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number DWE-Q650PAR36/1-120
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details