GE Company Electrical Cable/Wire DS3815RCG1BL004X000

Description
DISCONTINUED BY MANUFACTURER, RIBBON CABLE, 3815RCG1BLOO4X000. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RIBBON CABLE, 3815RCG1BLOO4X000. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 205539183 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
205539183
Electrical Cable/Wire 205539183
DISCONTINUED BY MANUFACTURER, RIBBON CABLE, 3815RCG1BLOO4X000. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RIBBON CABLE, 3815RCG1BLOO4X000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 205539183
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-1-230AC-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Form C as per DIN EN 175301-803 3-pin Socket, angled
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power Cord, Nema 5-15P-Fan Rcpt, 36; Connector To Connector Qualtek Electronics - 83H3498 - Newark, An Avnet Company
Specs
Application Power Cable
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P to 45° Fan Receptacle
View Details