Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER DISTRIBUTION UNITS (PDU)
GE COMPANY
DHPEB4 -- POWER DISTRIBUTION
GE Company
Power Distribution
DHPEB4
Description
MISC ITEM. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
MISC ITEM. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Power Distribution
210997039
Power Distribution
210997039
MISC ITEM. FREE 2 YEAR RADWELL WARRANTY
MISC ITEM. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Power Distribution Units (PDU)
Product Number
210997039
Product Name
Power Distribution
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Multi-pin plug distributor
MPV-E/A08-M8
Specs
Voltage
24VDC; 10 V ~ 30 V
Current
1.0 amps
Unit Type
Plug Strip
View Details
Allen-Bradley / Rockwell Automation
325 A Power Distribution Block
1492-PD3163
View Details
2
suppliers
Altech Corp.
One Phase Power Distribution Blocks
38076
Specs
Voltage
600 - 690 VAC
Phase
Single
Current
125.0 amps
View Details
BARTEC
Power Distribution Panels
power-distribution-panels
Specs
Operating Temperature
-20 to 55 F (-29 to 13 C)
View Details